Search
Filters

NCP4686DSN18T1G

IC REG LDO 1.8V 0.4A SOT23-5
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 6,647 In Stock
Not enough quantity?
ON Semiconductor NCP4686DSN18T1G, 400mA Fixed REG LDO, offers a maximum input voltage of 3.6V, with a 0.31V @ 400mA maximum drop voltage. The NCP4686DSN18T1G is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 1.8V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.31V @ 400mA
Output Current 400mA
Operating Supply Current 75μA
PSRR 60dB (10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1082184-NCP4686DSN18T1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.31V @ 400mA
Output Current 400mA
Operating Supply Current 75μA
PSRR 60dB (10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1082184-NCP4686DSN18T1G
NCP4686DSN18T1G Price

NCP4686DSN18T1G Datasheet
NCP4686DSN18T1G Application

NCP4686DSN18T1G Replacement
NCP4686DSN18T1G Pdf

NCP4686DSN18T1G Pinout
NCP4686DSN18T1G Image

NCP4686DSN18T1G Picture
NCP4686DSN18T1G In Stock

NCP4686DSN18T1G Distributor
NCP4686DSN18T1G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CAP NIOB OXI 100UF 20% 6.3V 2917
1000
IC MPU RESET CIRC 2.25V SOT23R-3
12510
MOSFETs Silicon N-Channel MOS (U-MOS)
5000
CAP ALUM 11000UF 75V SCREW
132
IC TXRX LIN 10.4KBD PG-DSO-8
3033
IC MCU 32BIT 32KB ROM 144BGA
2444