The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NCP5203

Part No NCP5203
Manufacturer ON Semiconductor
Catalog Electrical Parts
Description 2-in-1 DDR Power Controller
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
Pricing & Ordering $9.816 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$15.6980
$62.792
8+
$12.8800
$103.040
13+
$12.4780
$162.214
17+
$12.0750
$205.275
22+
$11.6730
$256.806
29+
$10.4650
$303.485
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,950 pieces
MOQ: 4 pcs
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
RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230334-NCP5203
Manufacturer Homepage www.onsemi.com
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance

Description

ON Semiconductor NCP5203 Product Overview

The NCP5203 from ON Semiconductor is a high-performance dual MOSFET gate driver specifically designed to address the stringent requirements of server, telecom, and industrial power supply applications. This advanced gate driver is capable of driving two N-channel power MOSFETs in a synchronous buck converter topology, offering enhanced power efficiency and improved thermal performance.

Key Features

  • High Peak Output Drive Current: The NCP5203 provides a robust peak output drive current of up to 2A, enabling rapid charging and discharging of the gate capacitance of large power MOSFETs, thus ensuring swift switching transitions and reduced switching losses.
  • Adaptive Non-Overlap Control: To prevent simultaneous conduction of both MOSFETs, the NCP5203 incorporates adaptive non-overlap control, significantly reducing the risk of shoot-through, which enhances system reliability and efficiency.
  • Wide Supply Voltage Range: Operating over a wide supply voltage range from 10V to 13.2V, the NCP5203 is versatile and can be used in various power supply designs without the need for additional voltage regulation components.
  • Independent Inputs: With separate inputs for the high-side and low-side drivers, the NCP5203 offers designers the flexibility to optimize the gate drive signals for their specific application requirements.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the gate driver operates only when the supply voltage is sufficient, protecting the power stage from inadequate gate drive and potential malfunction.

Applications

The NCP5203 is suitable for a wide range of high-efficiency power conversion applications, including:

  • Server and Telecom Power Supplies
  • DC-DC Converters
  • Industrial Power Systems
  • Point of Load (POL) Modules

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the NCP5203 is no exception. This gate driver is built to meet the high standards expected from a leading semiconductor manufacturer, ensuring long-term performance and dependability in critical power management applications.