Search
Filters

NCP583XV31T2G

Part No : NCP583XV31T2G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.1V 0.15A SOT563
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,740 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.1V
Dropout Voltage-Max 0.4V @ 150mA
Output Current 150mA
Operating Supply Current 15μA
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1082286-NCP583XV31T2G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
ON Semiconductor NCP583XV31T2G, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.4V @ 150mA maximum drop voltage. The NCP583XV31T2G is fully intergrated into a SOT-563 package, opreating at different temperatures from -40°C to 85°C, with 3.1V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.1V
Dropout Voltage-Max 0.4V @ 150mA
Output Current 150mA
Operating Supply Current 15μA
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1082286-NCP583XV31T2G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP583XV31T2G
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
NCP583XV31T2G Price

NCP583XV31T2G Datasheet
NCP583XV31T2G Application

NCP583XV31T2G Replacement
NCP583XV31T2G Pdf

NCP583XV31T2G Pinout
NCP583XV31T2G Image

NCP583XV31T2G Picture
NCP583XV31T2G In Stock

NCP583XV31T2G Distributor
NCP583XV31T2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3-AMPERE, 5 VOLT POSITIVE VOLTAGE REGULATORS
294
TRANS PNP 50V 0.15A S-MINI
1800
IC OFFLINE SWIT HV 8SOIC
5740
CAP TOUCH BOOSTER FOR LAUNCH PAD
TRANS PNP 50V 0.5A SMINI
2710
TRIMMER 50K OHM 0.25W SMD
24
IC EEPROM 512KBIT 1MHZ 8TSSOP
87
TVS DIODE 26VWM 42.1VC SOD123F
229444
CONN SOCKET 20-24AWG TIN CRIMP
3800

Top Sellers