Search
Filters

NCP694HADJHT1G

Part No :
NCP694HADJHT1G
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LINEAR POS ADJ 1A SOT89-5 / 1A CMOS Low-Dropout Voltage Regulator
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 1V
Maximum Output Voltage 6V
Maximum Dropout Voltage 0.18V at 1A (Typ)
Current - Output 1A
Current - Quiescent (Iq) 100μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-89-5/6
Supplier Device Package SOT-89-5
Part Number Series NCP694
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Win Source Part Number 813093-NCP694HADJHT1G
ON Semiconductor NCP694HADJHT1G is available at WIN SOURCE. Please review product page below for detailed information, including NCP694HADJHT1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for NCP694HADJHT1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Voltage - Output (Min/Fixed) 1V
Maximum Output Voltage 6V
Maximum Dropout Voltage 0.18V at 1A (Typ)
Current - Output 1A
Current - Quiescent (Iq) 100μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-89-5/6
Supplier Device Package SOT-89-5
Part Number Series NCP694
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Win Source Part Number 813093-NCP694HADJHT1G
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP694HADJHT1G
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
NCP694HADJHT1G Price

NCP694HADJHT1G Datasheet
NCP694HADJHT1G Application

NCP694HADJHT1G Replacement
NCP694HADJHT1G Pdf

NCP694HADJHT1G Pinout
NCP694HADJHT1G Image

NCP694HADJHT1G Picture
NCP694HADJHT1G In Stock

NCP694HADJHT1G Distributor
NCP694HADJHT1G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CMC 200MA 2LN 1 KOHM SMD
139
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS
256Kx16 bit Low Power and Low Voltage CMOS Static RAM
69
IC CPLD 32MC 7.5NS 48TQFP
3179
DIODE GEN PURP 1.2KV 40A TO247AC
87
General-Purpose, Low Cost, DC-Coupled VGA
200
NPN Silicon RF Transistor
1820
IC OPAMP GP 1.4MHZ RRO 8SO
4000
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP

Top Sellers