Search
Filters

NCP700BSN18T1G

Part No :
NCP700BSN18T1G
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V 0.2A 5TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 54,183 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 200mA
Operating Supply Current 110μA to 130μA
PSRR 82dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082369-NCP700BSN18T1G
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
ON Semiconductor NCP700BSN18T1G, 200mA Fixed REG LDO, offers a maximum input voltage of 5.5V, the NCP700BSN18T1G is fully intergrated into a 5-TSOP package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 200mA
Operating Supply Current 110μA to 130μA
PSRR 82dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082369-NCP700BSN18T1G
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP700BSN18T1G
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
NCP700BSN18T1G Price

NCP700BSN18T1G Datasheet
NCP700BSN18T1G Application

NCP700BSN18T1G Replacement
NCP700BSN18T1G Pdf

NCP700BSN18T1G Pinout
NCP700BSN18T1G Image

NCP700BSN18T1G Picture
NCP700BSN18T1G In Stock

NCP700BSN18T1G Distributor
NCP700BSN18T1G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
800mA Low Dropout Voltage Regulator
2550
MOSFET N-CH 600V 15A TO-3PN
1199
±16.5kV ESD (IEC61000-4-2) Protected, Large Output Swing, 5V, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceivers | IC TXRX RS422/485 115KBPS 14SOIC
1230
IC DGTL POT 10KOHM 257TAP 10MSOP
350

Top Sellers