Search
Filters

NCS2003XV53T2G

Part No : NCS2003XV53T2G
Manufacturer : ON Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OP AMP GP 7MHZ RR SOT553
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 14 V/μs
Gain Bandwidth Product (GBP) 7MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 300μA
Channel Output Current 96mA
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1082436-NCS2003XV53T2G
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The NCS2003XV53T2G General Purpose amplifier, manufactured by ON Semiconductor, optimized for voltage operation as low as 1.7 V and up to 5.5 V. It is available in a SOT-563 package, mounted by SMD (SMT). The NCS2003XV53T2G provides the temperature range of -40°C to 85°C , 1pA input bias current,14 V/μs slew rate, 500μV input offset voltage and 300μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 14 V/μs
Gain Bandwidth Product (GBP) 7MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 300μA
Channel Output Current 96mA
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1082436-NCS2003XV53T2G
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCS2003XV53T2G
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
NCS2003XV53T2G Price

NCS2003XV53T2G Datasheet
NCS2003XV53T2G Application

NCS2003XV53T2G Replacement
NCS2003XV53T2G Pdf

NCS2003XV53T2G Pinout
NCS2003XV53T2G Image

NCS2003XV53T2G Picture
NCS2003XV53T2G In Stock

NCS2003XV53T2G Distributor
NCS2003XV53T2G Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC GATE NAND 4CH 2-INP 14-TSSOP
1000
Quadruple Operational Amplifiers
13
IC REG LDO 3V 80MA SOT23-6
2368
CMOS single-chip 8-bit microcontrollers
5
8-channel analog multiplexer / demultiplexer
86

Top Sellers