Search
Filters

NCS325SN2T1G

Part No : NCS325SN2T1G
Manufacturer : ON Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OP-AMP PREC SGL SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
180+
$0.281
$50.580
425+
$0.238
$101.150
650+
$0.231
$150.150
895+
$0.224
$200.480
1,160+
$0.216
$250.560
1,540+
$0.195
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,000 pieces can ship immediately
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.16 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 50pA
Voltage - Input Offset 14μV
Operating Supply Current 21μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082457-NCS325SN2T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Family Name NCS325
Introduction Date December 11, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
MAX4352EUK-T;  MAX4452EUK-T; MAX4352EUK+T;  
Designed for industrial, white goods, telecommunications, wearable, Internet of Things (IoT), test equipment and instrumentation applications, the NCS325 and NCS333 op amps enhance the accuracy of motor control feedback and power control loops, helping to improve overall system energy efficiency . The devices complement the new NCV333 op amp certified for automotive (Class AEC-Q100) , which provides similar performance features for powertrain, brake, electric power steering, valve control, fuel pump and fuel injection systems application.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.16 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 50pA
Voltage - Input Offset 14μV
Operating Supply Current 21μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082457-NCS325SN2T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Family Name NCS325
Introduction Date December 11, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
MAX4352EUK-T;  MAX4452EUK-T; MAX4352EUK+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCS325SN2T1G
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
NCS325SN2T1G Price

NCS325SN2T1G Datasheet
NCS325SN2T1G Application

NCS325SN2T1G Replacement
NCS325SN2T1G Pdf

NCS325SN2T1G Pinout
NCS325SN2T1G Image

NCS325SN2T1G Picture
NCS325SN2T1G In Stock

NCS325SN2T1G Distributor
NCS325SN2T1G Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 20-CFP
555
DUAL 4-INPUT POSITIVE-NAND BUFFERS
1
IC TIMING CTRL HUB P4 56-SSOP
83
IC FLASH 256MBIT
8
Single-chip 16-bit microcontroller
1

Top Sellers