Search
Filters

NCV2904VDR2G

Part No : NCV2904VDR2G
Manufacturer : ON Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,320 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1082496-NCV2904VDR2G
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLE2022IDG4;  AS358AMTR-E1;   AS358AMTR; NCV2904VDR2G;  
The NCV2904VDR2G is defined as Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps ,included in Integrated Circuits(ICs) group. The designer and manufactured of NCV2904VDR2G is ON Semiconductor. It is available in WIN SOURCE PHI warehouse. The storage code of NCV2904VDR2G is 498684. More detailed data for NCV2904VDR2G, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1082496-NCV2904VDR2G
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLE2022IDG4;  AS358AMTR-E1;   AS358AMTR; NCV2904VDR2G;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCV2904VDR2G
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
NCV2904VDR2G Price

NCV2904VDR2G Datasheet
NCV2904VDR2G Application

NCV2904VDR2G Replacement
NCV2904VDR2G Pdf

NCV2904VDR2G Pinout
NCV2904VDR2G Image

NCV2904VDR2G Picture
NCV2904VDR2G In Stock

NCV2904VDR2G Distributor
NCV2904VDR2G Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 16KB FLASH 28QFN
OPTOISOLATOR 3.75KV TRANS 4SMD
257
FIXED IND 4.7UH 2.4A 26.5 MOHM
300
IC FLASH 512M SPI 133MHZ 16SOP2
1
2ndGeneration thinQ!TM SiC Schottky Diode
90

Top Sellers