Search
Filters

NCV4276ADTADJRKG

Part No : NCV4276ADTADJRKG
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.4A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,274 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.5V @ 250mA
Output Current 400mA
Operating Supply Current 200μA to 35mA
PSRR 70dB (100Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package DPAK-5
Win Source Part Number 1082570-NCV4276ADTADJRKG
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
ON Semiconductor NCV4276ADTADJRKG, 400mA Adjustable REG LDO, offers a maximum input voltage of 45V, with a 0.5V @ 250mA maximum drop voltage. The NCV4276ADTADJRKG is fully intergrated into a DPAK-5 package, opreating at different temperatures from -40°C to 150°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.5V @ 250mA
Output Current 400mA
Operating Supply Current 200μA to 35mA
PSRR 70dB (100Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package DPAK-5
Win Source Part Number 1082570-NCV4276ADTADJRKG
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCV4276ADTADJRKG
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
NCV4276ADTADJRKG Price

NCV4276ADTADJRKG Datasheet
NCV4276ADTADJRKG Application

NCV4276ADTADJRKG Replacement
NCV4276ADTADJRKG Pdf

NCV4276ADTADJRKG Pinout
NCV4276ADTADJRKG Image

NCV4276ADTADJRKG Picture
NCV4276ADTADJRKG In Stock

NCV4276ADTADJRKG Distributor
NCV4276ADTADJRKG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC QUAD LINE DRIVER 14-SOIC
2449
IC MCU 8BIT 32KB OTP 20SSOP
2
MOSFET N-CH 60V 12A DPAK / Power MOSFET 12Amps, 60 Volts
1442
IC REG LDO 1.05V/ADJ 2A 8SOP
238
IC SHIFT REGISTER 8BIT 16TSSOP
460

Top Sellers