Search
Filters

NCV5661DT12RKG

Part No : NCV5661DT12RKG
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.2V 1A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,330 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 1.3V @ 1A
Output Current 1A
Operating Supply Current 3mA
PSRR 70dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DPAK-5
Win Source Part Number 1082615-NCV5661DT12RKG
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
ON Semiconductor NCV5661DT12RKG, 1A Fixed REG LDO, offers a maximum input voltage of 9V, with a 1.3V @ 1A maximum drop voltage. The NCV5661DT12RKG is fully intergrated into a DPAK-5 package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 1.3V @ 1A
Output Current 1A
Operating Supply Current 3mA
PSRR 70dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DPAK-5
Win Source Part Number 1082615-NCV5661DT12RKG
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCV5661DT12RKG
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
NCV5661DT12RKG Price

NCV5661DT12RKG Datasheet
NCV5661DT12RKG Application

NCV5661DT12RKG Replacement
NCV5661DT12RKG Pdf

NCV5661DT12RKG Pinout
NCV5661DT12RKG Image

NCV5661DT12RKG Picture
NCV5661DT12RKG In Stock

NCV5661DT12RKG Distributor
NCV5661DT12RKG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS NPN HF FT=4.5GHZ 6SMT
196
MAGNETIC SWITCH SPEC PURP 4SIP
1000
150mA μCap Dual LDO Regulator
1205
DIODE ARRAY SCHOTTKY 80V TO247AC
220

Top Sellers