Search
Filters

NCV59301DS18R4G

Part No : NCV59301DS18R4G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 3A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,292 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.5V @ 3A
Output Current 3A
Operating Supply Current 120mA
Control Features Enable, Error Flag
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK-5
Win Source Part Number 1082626-NCV59301DS18R4G
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
ON Semiconductor NCV59301DS18R4G, 3A Fixed REG LDO, offers a maximum input voltage of 13.5V, with a 0.5V @ 3A maximum drop voltage. The NCV59301DS18R4G is fully intergrated into a D2PAK-5 package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.5V @ 3A
Output Current 3A
Operating Supply Current 120mA
Control Features Enable, Error Flag
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK-5
Win Source Part Number 1082626-NCV59301DS18R4G
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCV59301DS18R4G
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
NCV59301DS18R4G Price

NCV59301DS18R4G Datasheet
NCV59301DS18R4G Application

NCV59301DS18R4G Replacement
NCV59301DS18R4G Pdf

NCV59301DS18R4G Pinout
NCV59301DS18R4G Image

NCV59301DS18R4G Picture
NCV59301DS18R4G In Stock

NCV59301DS18R4G Distributor
NCV59301DS18R4G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
N - CHANNEL 6V - .48ohm - 13A - TO-247/ISOWATT218 PowerMESH MOSFET
90
IC DUAL DIFF LINE REC 16-DIP
90
IC REG LDO 3.3V 0.15A SOT223
49
HIGH-SPEED 4K x 16 DUAL-PORT STATIC RAM
TRANS NPN 20V 3A SOT89
763
RF Power Field Effect Transistors N--Channel Enhancement--Mode Lateral MOSFETs
583
IC REG LDO 12V 0.4A TO263-5
600
FIXED-POINT DIGITAL SIGNAL PROCESSORS | IC FIXED-POINT DSP 532-FCBGA
32

Top Sellers