Search
Filters

NCV7340D13R2G

Part No : NCV7340D13R2G
Manufacturer : ON Semiconductor
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX CAN HALF DUP 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 900mV
Data Rate 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1082649-NCV7340D13R2G
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
The ON Semiconductor NCV7340D13R2G is 4.75 V to 5.25 V powered Transceiver for CAN communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of NCV7340D13R2G is 900mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 900mV
Data Rate 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1082649-NCV7340D13R2G
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCV7340D13R2G
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
NCV7340D13R2G Price

NCV7340D13R2G Datasheet
NCV7340D13R2G Application

NCV7340D13R2G Replacement
NCV7340D13R2G Pdf

NCV7340D13R2G Pinout
NCV7340D13R2G Image

NCV7340D13R2G Picture
NCV7340D13R2G In Stock

NCV7340D13R2G Distributor
NCV7340D13R2G Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
BIPOLAR LINEAR INTEGRATED CIRCUIT (VOLTAGE DETECTOR)
250
Inverter
635
Zener Voltage Regulators | DIODE ZENER 2.4V 200MW SOD323
300
IC MCU 32BIT 512KB FLASH 337FBGA
45
TRIPLE 3-INPUT POSITIVE-AND GATES
9

Top Sellers