Search
Filters

NCV8406DTRKG

Part No :
NCV8406DTRKG
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC DVR LO SIDE 65V 7A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 14,030 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 185 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package DPAK-3
Win Source Part Number 1082701-NCV8406DTRKG
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The NCV8406DTRKG devices are N-Channel PMIC, manufactured by ON Semiconductor,offered in DPAK-3 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 5A of continuous load current,with wide input voltage operation from 60V (Max) and 185 mOhm RDS(on) Typ.The NCV8406DTRKG offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 185 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package DPAK-3
Win Source Part Number 1082701-NCV8406DTRKG
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCV8406DTRKG
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
NCV8406DTRKG Price

NCV8406DTRKG Datasheet
NCV8406DTRKG Application

NCV8406DTRKG Replacement
NCV8406DTRKG Pdf

NCV8406DTRKG Pinout
NCV8406DTRKG Image

NCV8406DTRKG Picture
NCV8406DTRKG In Stock

NCV8406DTRKG Distributor
NCV8406DTRKG PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Old Company Name in Catalogs and Other Documents
40
DIGITAL SIGNAL PROCESSOR
N-channel 500V - 0.250Ω - 12A - TO-220/FP - TO-247-I2/D2PAK Second generation MDmesh™ Power MOSFET | MOSFET N-CH 500V 12A I2PAK
2140
Narrow pitch connectors (0.4mm pitch) Connectors for inspection available
191
GENERIC ARRAY LOGIC
High Frequency Amplifier Applications
73
SWITCHING N-CHANNEL POWER MOSFET
400

Top Sellers