Search
Filters

NCV8501PDW50R2G

Part No : NCV8501PDW50R2G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.15A 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,266 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 125μA to 19mA
Control Features Enable, Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1082715-NCV8501PDW50R2G
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
ON Semiconductor NCV8501PDW50R2G, 150mA Fixed REG LDO, offers a maximum input voltage of 45V, with a 0.6V @ 150mA maximum drop voltage. The NCV8501PDW50R2G is fully intergrated into a 16-SOIC package, opreating at different temperatures from -40°C to 150°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 125μA to 19mA
Control Features Enable, Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1082715-NCV8501PDW50R2G
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCV8501PDW50R2G
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
NCV8501PDW50R2G Price

NCV8501PDW50R2G Datasheet
NCV8501PDW50R2G Application

NCV8501PDW50R2G Replacement
NCV8501PDW50R2G Pdf

NCV8501PDW50R2G Pinout
NCV8501PDW50R2G Image

NCV8501PDW50R2G Picture
NCV8501PDW50R2G In Stock

NCV8501PDW50R2G Distributor
NCV8501PDW50R2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC ADC 16BIT 200KSPS 10-UMAX
158
RELAY GEN PURPOSE SPST 16A 24V
25
Power MOSFET(Vdss=200V, Rds(on)max=0.055ohm, Id=44A) | MOSFET N-CH 200V 44A TO-220AB
4609
Diode Silicon Epitaxial Planar Type
168
N CHANNEL TRENCH MOS FIELD EFFECT TRANSISTOR
600

Top Sellers