Search
Filters

NCV8509PDW25R2G

Part No : NCV8509PDW25R2G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V/2.5V 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 33,045 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 5V, 2.5V
Dropout Voltage-Max 0.6V @ 100mA, -
Output Current 115mA, 100mA
Operating Supply Current 175μA to 10mA
Control Features Reset
Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1082740-NCV8509PDW25R2G
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
ON Semiconductor NCV8509PDW25R2G, 115mA, 100mA Fixed REG LDO, offers a maximum input voltage of 50V, with a 0.6V @ 100mA maximum drop voltage. The NCV8509PDW25R2G is fully intergrated into a 16-SOIC package, opreating at different temperatures from -40°C to 125°C, with 5V, 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 5V, 2.5V
Dropout Voltage-Max 0.6V @ 100mA, -
Output Current 115mA, 100mA
Operating Supply Current 175μA to 10mA
Control Features Reset
Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1082740-NCV8509PDW25R2G
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCV8509PDW25R2G
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
NCV8509PDW25R2G Price

NCV8509PDW25R2G Datasheet
NCV8509PDW25R2G Application

NCV8509PDW25R2G Replacement
NCV8509PDW25R2G Pdf

NCV8509PDW25R2G Pinout
NCV8509PDW25R2G Image

NCV8509PDW25R2G Picture
NCV8509PDW25R2G In Stock

NCV8509PDW25R2G Distributor
NCV8509PDW25R2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT FAST SWITCHING DIODE
638
SURFACE MOUNT GENERAL PURPOSE PLASTIC RECTIFIER
264
IC 4.375V NO PBR 10% SOT223
200
MOSFET N-CH 100V 10A DPAK
12448
In-System Programmable High Density PLD
39
IC DECODER/DEMUX 3-8LINE 16SO
151
IC ADC 10BIT 450KHZ W/SD 8-MSOP
1002
IC OPAMP GP 230MHZ SC70-5
300

Top Sellers