Search
Filters

NCV8518PWR2G

Part No : NCV8518PWR2G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.25A 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,980 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 150mA
Output Current 250mA
Operating Supply Current 150μA
Control Features Enable, Reset, Wake-Up, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1082745-NCV8518PWR2G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
ON Semiconductor NCV8518PWR2G, 250mA Fixed REG LDO, offers a maximum input voltage of 45V, with a 0.75V @ 150mA maximum drop voltage. The NCV8518PWR2G is fully intergrated into a 16-SOIC package, opreating at different temperatures from -40°C to 150°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 150mA
Output Current 250mA
Operating Supply Current 150μA
Control Features Enable, Reset, Wake-Up, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1082745-NCV8518PWR2G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCV8518PWR2G
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
NCV8518PWR2G Price

NCV8518PWR2G Datasheet
NCV8518PWR2G Application

NCV8518PWR2G Replacement
NCV8518PWR2G Pdf

NCV8518PWR2G Pinout
NCV8518PWR2G Image

NCV8518PWR2G Picture
NCV8518PWR2G In Stock

NCV8518PWR2G Distributor
NCV8518PWR2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV TRANS 6-SO 4 LEAD
3600
MOSFET P-CH 30V 3.4A SOT-223
90
MOSFET N-CH 250V 2.2A 8-SOIC
2627
3-Channel Laser Diode Driver Oscillator
1950
FIXED IND 220NH 250MA 300 MOHM
400

Top Sellers