Search
Filters

NL17SZ126XV5T2G

Part No : NL17SZ126XV5T2G
Manufacturer : ON Semiconductor
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFFER TRI-ST NON-INV SOT553
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,506 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 1083096-NL17SZ126XV5T2G
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The NL17SZ126XV5T2G, offered by ON Semiconductor, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 1.65 V to 5.5 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a SOT-553 Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 1083096-NL17SZ126XV5T2G
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NL17SZ126XV5T2G
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
NL17SZ126XV5T2G Price

NL17SZ126XV5T2G Datasheet
NL17SZ126XV5T2G Application

NL17SZ126XV5T2G Replacement
NL17SZ126XV5T2G Pdf

NL17SZ126XV5T2G Pinout
NL17SZ126XV5T2G Image

NL17SZ126XV5T2G Picture
NL17SZ126XV5T2G In Stock

NL17SZ126XV5T2G Distributor
NL17SZ126XV5T2G Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Dual Differential Comparator
930
IC MPU MPC8XX 80MHZ 357BGA
335
CMOS 8- AND 16-CHANNEL ANALOG MULTIPLEXERS
3
550kHz/1.6MHz 1.5A Step-Down DC-DC Switching Regulator
30

Top Sellers