Search
Filters

NLV14066BDTR2G

IC MULTIPLEXER QUAD 4X1 14-TSSOP
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 8,690 In Stock
The NLV14066BDTR2G device is a SPST - NO IC MULTIPLEXER, manufactured by ON Semiconductor, housed in a 14-TSSOP Reel - TR packing. It designed for 3 V to 18 V operation,with a on resistance of 280 Ohm max, and a leakage current(IS OFF)of 100nA max. The operating temperature range is -55°C to 125°C (TA) ,with 7.5pF channel capacitance(CS off, CD off).
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 65MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 14-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1001457-NLV14066BDTR2G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 65MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 14-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1001457-NLV14066BDTR2G
NLV14066BDTR2G Price

NLV14066BDTR2G Datasheet
NLV14066BDTR2G Application

NLV14066BDTR2G Replacement
NLV14066BDTR2G Pdf

NLV14066BDTR2G Pinout
NLV14066BDTR2G Image

NLV14066BDTR2G Picture
NLV14066BDTR2G In Stock

NLV14066BDTR2G Distributor
NLV14066BDTR2G Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 16KB FLASH 44VQFN
354
IC PD POE CONTROLLER 16TSSOP
650
Improved Quad SPST CMOS Analog Switches
10044
IC AMP DIFF R-R LN LDIST 8LFCSP
3520