Search
Filters

NSS60601MZ4T1G

Part No : NSS60601MZ4T1G
Manufacturer : ON Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 60V 6A SOT-223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 43,810 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 60 pct.
Popularity Medium
Win Source Part Number 1083646-NSS60601MZ4T1G
Case / Package SOT-223
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Frequency - Transition 100MHz
Maximum Power Dissipation 800mW
Typical Gain (hFE) (Min) 120 @ 1A, 2V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 300mV @ 600mA, 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Maximum Current Collector 6A
Transistor Polarity NPN
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
The NSS60601MZ4T1G from ON Semiconductor is NPN Transistors(BJT) - Single device , available on SOT-223 Reel - TR, with 120 @ 1A, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 300mV @ 600mA, 6A, 6A and 800mW.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 60 pct.
Popularity Medium
Win Source Part Number 1083646-NSS60601MZ4T1G
Case / Package SOT-223
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Frequency - Transition 100MHz
Maximum Power Dissipation 800mW
Typical Gain (hFE) (Min) 120 @ 1A, 2V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 300mV @ 600mA, 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Maximum Current Collector 6A
Transistor Polarity NPN
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NSS60601MZ4T1G
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
NSS60601MZ4T1G Price

NSS60601MZ4T1G Datasheet
NSS60601MZ4T1G Application

NSS60601MZ4T1G Replacement
NSS60601MZ4T1G Pdf

NSS60601MZ4T1G Pinout
NSS60601MZ4T1G Image

NSS60601MZ4T1G Picture
NSS60601MZ4T1G In Stock

NSS60601MZ4T1G Distributor
NSS60601MZ4T1G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC DAC 8BIT 12CH W/SD 20TSSOP
6
4K-Bit Serial CMOS EEPROM (Serial Peripheral Interface (SPI) Synchronous Bus)
120
IC DGTL POT 10KOHM 128TAP SC70-6 / 7-Bit Single I2C™ (with Command Code) Digital POT with Volatile Memory in SC70
57
60 V N-channel Trench MOSFET
289
FIXED IND 5.6UH 330MA 880 MOHM / Inductor General Purpose Chip Molded Wirewound 5.6uH 10% 1MHz 50Q-Factor Ferrite 0.33A 0.88Ohm DCR 1812 T/R
26
TVS DIODE 85.5VWM 137VC DO214AB
73
CAP TANT 6.8UF 25V 10% 1411
28

Top Sellers