Search
Filters

NTD14N03RG

Part No : NTD14N03RG
Manufacturer : ON Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 2.5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 1.8nC @ 5V
Max Input Capacitance 115pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.04W (Ta), 20.8W (Tc)
Maximum Rds On at Id,Vgs 95 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083747-NTD14N03RG
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
NTD14N03RG, produced by ON Semiconductor, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 25V drain-source breakdown voltage, 2.5A (Ta) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. NTD14N03RG is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 1.8nC @ 5V
Max Input Capacitance 115pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.04W (Ta), 20.8W (Tc)
Maximum Rds On at Id,Vgs 95 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083747-NTD14N03RG
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTD14N03RG
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
NTD14N03RG Price

NTD14N03RG Datasheet
NTD14N03RG Application

NTD14N03RG Replacement
NTD14N03RG Pdf

NTD14N03RG Pinout
NTD14N03RG Image

NTD14N03RG Picture
NTD14N03RG In Stock

NTD14N03RG Distributor
NTD14N03RG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 30VWM 64.3VC DO214AA
1158
IC RF TXRX ISM
2107
FIXED IND 10NH 250MA 700 MOHM
6000
IC RESET N-CH OD 4.1V 5VSOF
300
IC OPAMP GP 215MHZ RRO 8DFN
300
SPECIFICATION
15200
TVS DIODE 5.5VWM 6CSP
1800
80 mA CMOS Low Iq Low-Dropout Voltage Regulator
300

Top Sellers