Search
Filters

NTD32N06-1G

Part No :
NTD32N06-1G
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 32A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 32A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1725pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 93.75W (Tj)
Maximum Rds On at Id,Vgs 26 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1083781-NTD32N06-1G
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
NTD32N06-1G, produced by ON Semiconductor, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 60V drain-source breakdown voltage, 32A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. NTD32N06-1G is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 32A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1725pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 93.75W (Tj)
Maximum Rds On at Id,Vgs 26 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1083781-NTD32N06-1G
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTD32N06-1G
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
NTD32N06-1G Price

NTD32N06-1G Datasheet
NTD32N06-1G Application

NTD32N06-1G Replacement
NTD32N06-1G Pdf

NTD32N06-1G Pinout
NTD32N06-1G Image

NTD32N06-1G Picture
NTD32N06-1G In Stock

NTD32N06-1G Distributor
NTD32N06-1G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
B-BIT FET BUS SWITCH 5-V BUS SWITCH WITH 2-V UNDERSHOOT PROTECTION | IC SWITCH BUS OCTAL FET 20-SOIC
7
IC REG LDO ADJ 0.2A 10DFN / LDO Regulator Pos 0V to 15V 0.2A Automotive Medical 10-Pin DFN EP Tube
12
IC DVR/RCVR RS232 ESD 28SSOP
1367
IC DAC 12BIT SER 24-TSSOP
700
CARDBUS POWER-INTERFACE SWITCHES FOR SERIAL PCMCIA CONTROLLERS
87

Top Sellers