Search
Filters

NTD65N03RG

Part No : NTD65N03RG
Manufacturer : ON Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 25V 9.5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,617 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 9.5A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 16nC @ 5V
Max Input Capacitance 1400pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.3W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 8.4 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083852-NTD65N03RG
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in RF Communications, Industrial
NTD65N03RG, produced by ON Semiconductor, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 25V drain-source breakdown voltage, 9.5A (Ta), 32A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. NTD65N03RG is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 9.5A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 16nC @ 5V
Max Input Capacitance 1400pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.3W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 8.4 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083852-NTD65N03RG
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in RF Communications, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTD65N03RG
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
NTD65N03RG Price

NTD65N03RG Datasheet
NTD65N03RG Application

NTD65N03RG Replacement
NTD65N03RG Pdf

NTD65N03RG Pinout
NTD65N03RG Image

NTD65N03RG Picture
NTD65N03RG In Stock

NTD65N03RG Distributor
NTD65N03RG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC COMPARATOR DUAL 8-VSSOP
224
STANDARD RECOVERY DIODES
1
DIODE ZENER 27V 3W SMB
300
RES ARRAY 8 RES 39 OHM 16SOIC
44
General Purpose Regulator
3952
TVS DIODE 5.8VWM 10.5VC SOD106
300

Top Sellers