Search
Filters

NTLUS3A18PZTCG

Part No : NTLUS3A18PZTCG
Manufacturer : ON Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 8.2A UDFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 28nC @ 4.5V
Max Input Capacitance 2240pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 18 mOhm @ 7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-UDFN (2x2)
Dimension 6-UDFN Exposed Pad
Win Source Part Number 1083902-NTLUS3A18PZTCG
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
NTLUS3A18PZTCG, produced by ON Semiconductor, is a P-Channel MOSFET transistor in 6-UDFN (2x2) SMD (SMT) package. The features include 20V drain-source breakdown voltage, 5.1A (Ta) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. NTLUS3A18PZTCG is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 28nC @ 4.5V
Max Input Capacitance 2240pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 18 mOhm @ 7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-UDFN (2x2)
Dimension 6-UDFN Exposed Pad
Win Source Part Number 1083902-NTLUS3A18PZTCG
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NTLUS3A18PZTCG
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
NTLUS3A18PZTCG Price

NTLUS3A18PZTCG Datasheet
NTLUS3A18PZTCG Application

NTLUS3A18PZTCG Replacement
NTLUS3A18PZTCG Pdf

NTLUS3A18PZTCG Pinout
NTLUS3A18PZTCG Image

NTLUS3A18PZTCG Picture
NTLUS3A18PZTCG In Stock

NTLUS3A18PZTCG Distributor
NTLUS3A18PZTCG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
3-Pin Microprocessor Reset Monitors | IC MPU SUPERVISORY 2.32V SOT23
231
IC COMPARATOR QUAD DIFF 14-DIP
26
DIODE VAR CAP 30V 20MA SC-79
600
Si photodiode UV to near IR for precision photometry
RT series (DC Coil) 16 Amp PC Board Miniature Relay
3
IC MPU I.MX31 532MHZ 457MAPBGA

Top Sellers