Search
Filters

NVD4806NT4G-VF01

MOSFET N-CH 30V 76A DPAK
Manufacturer: ON Semiconductor
rohs
Availability: 20,100 In Stock
NVD4806NT4G-VF01, produced by ON Semiconductor, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 30V drain-source breakdown voltage, 11.3A (Ta), 79A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. NVD4806NT4G-VF01 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11.3A (Ta), 79A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 23nC @ 4.5V
Max Input Capacitance 2142pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.4W (Ta), 68W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1084095-NVD4806NT4G-VF01
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11.3A (Ta), 79A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 23nC @ 4.5V
Max Input Capacitance 2142pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.4W (Ta), 68W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1084095-NVD4806NT4G-VF01
NVD4806NT4G-VF01 Price

NVD4806NT4G-VF01 Datasheet
NVD4806NT4G-VF01 Application

NVD4806NT4G-VF01 Replacement
NVD4806NT4G-VF01 Pdf

NVD4806NT4G-VF01 Pinout
NVD4806NT4G-VF01 Image

NVD4806NT4G-VF01 Picture
NVD4806NT4G-VF01 In Stock

NVD4806NT4G-VF01 Distributor
NVD4806NT4G-VF01 Transistors - FETs, MOSFETs - RF