We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

NVD5802NT4G-VF01

Part No : NVD5802NT4G-VF01
Manufacturer : ON Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 16.4A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 40,039 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 1084108-NVD5802NT4G-VF01
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK-3
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 4.4 mOhm @ 50A, 10V
Power Dissipation (Max) 2.5W (Ta), 93.75W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 5300pF @ 12V
Max Gate Charge 100nC @ 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Continuous Drain Current at 25°C 16.4A (Ta), 101A (Tc)
Drain-Source Breakdown Voltage 40V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
NVD5802NT4G-VF01, produced by ON Semiconductor, is a N-Channel MOSFET transistor in DPAK-3 SMD (SMT) package. The features include 40V drain-source breakdown voltage, 16.4A (Ta), 101A (Tc) continuous drain current at 25°C ,3.5V @ 250μA gate-source threshold voltage. NVD5802NT4G-VF01 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 1084108-NVD5802NT4G-VF01
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK-3
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 4.4 mOhm @ 50A, 10V
Power Dissipation (Max) 2.5W (Ta), 93.75W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 5300pF @ 12V
Max Gate Charge 100nC @ 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Continuous Drain Current at 25°C 16.4A (Ta), 101A (Tc)
Drain-Source Breakdown Voltage 40V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NVD5802NT4G-VF01
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
NVD5802NT4G-VF01 Price

NVD5802NT4G-VF01 Datasheet
NVD5802NT4G-VF01 Application

NVD5802NT4G-VF01 Replacement
NVD5802NT4G-VF01 Pdf

NVD5802NT4G-VF01 Pinout
NVD5802NT4G-VF01 Image

NVD5802NT4G-VF01 Picture
NVD5802NT4G-VF01 In Stock

NVD5802NT4G-VF01 Distributor
NVD5802NT4G-VF01 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR RESET 4.50V 8-SOIC
22
IC CELLULAR AMPLIFIER SMD
44
IC MCU 32BIT 512KB FLASH 100BGA
350
256K 32K x 8 5-volt Only CMOS Flash Memory
763
IC TXRX RS-232 W/CAP 16TSSOP
293
Data amplifier and laser supply circuit for CD player and read only optical systems
54