Search
Filters

NVTFS4823NTAG

MOSFET N-CH 30V 13A 8WDFN
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 22,363 In Stock
Not enough quantity?
NVTFS4823NTAG, produced by ON Semiconductor, is a N-Channel MOSFET transistor in 8-WDFN (3.3x3.3) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 13A (Ta) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. NVTFS4823NTAG is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Win Source Part Number 1084152-NVTFS4823NTAG
Storage Condition Dry storage cabinet & Humidity protection package
Dimension 8-PowerWDFN
Case / Package 8-WDFN (3.3x3.3)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 15A, 10V
Power Dissipation (Max) 3.1W (Ta), 21W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 750pF @ 12V
Max Gate Charge 6nC @ 4.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 13A (Ta)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 1084152-NVTFS4823NTAG
Storage Condition Dry storage cabinet & Humidity protection package
Dimension 8-PowerWDFN
Case / Package 8-WDFN (3.3x3.3)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 15A, 10V
Power Dissipation (Max) 3.1W (Ta), 21W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 750pF @ 12V
Max Gate Charge 6nC @ 4.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 13A (Ta)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
NVTFS4823NTAG Price

NVTFS4823NTAG Datasheet
NVTFS4823NTAG Application

NVTFS4823NTAG Replacement
NVTFS4823NTAG Pdf

NVTFS4823NTAG Pinout
NVTFS4823NTAG Image

NVTFS4823NTAG Picture
NVTFS4823NTAG In Stock

NVTFS4823NTAG Distributor
NVTFS4823NTAG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RES SMD 150K OHM 1% 0.4W 0204
1
3-1/2 DIGIT ANALOG-TO-DIGITAL CONVERTERS
1205
130 MHz, 1.25 mA RRIO Operational Amplifiers
450
IC MCU 8BIT 3.5KB FLASH 28QFN
700
400 W Transient Voltage Suppressor
27227