Search
Filters

NZQA6V2XV5T1G

TVS DIODE 4VWM 11.5VC SOT553
Manufacturer: ON Semiconductor
rohs
Availability: 9,000 In Stock
The NZQA6V2XV5T1G ,from ON Semiconductor, is a 100W Zener diodes, package in a SOT-553 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the NZQA6V2XV5T1G is 4V volts. The minimum breakdown voltage is given for 5.89V. It can support the clamping voltage and peak pulse current of up to 11.5V and 9A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 4V
Minimum Breakdown Voltage 5.89V
Max Clamping Voltage 11.5V
Peak Pulse Current(Ippm) 9A (8/20μs)
Power Dissipation - Pd 100W
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-553
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1084281-NZQA6V2XV5T1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 4V
Minimum Breakdown Voltage 5.89V
Max Clamping Voltage 11.5V
Peak Pulse Current(Ippm) 9A (8/20μs)
Power Dissipation - Pd 100W
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-553
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1084281-NZQA6V2XV5T1G
NZQA6V2XV5T1G Price

NZQA6V2XV5T1G Datasheet
NZQA6V2XV5T1G Application

NZQA6V2XV5T1G Replacement
NZQA6V2XV5T1G Pdf

NZQA6V2XV5T1G Pinout
NZQA6V2XV5T1G Image

NZQA6V2XV5T1G Picture
NZQA6V2XV5T1G In Stock

NZQA6V2XV5T1G Distributor
NZQA6V2XV5T1G TVS - Diodes

Image
Mfr.Part No
Description
Stock
1-of-8 Decoder/Demultiplexer
4393
IC MCU 8BIT 7KB FLASH 28QFN
121
8-BIT MICROCONTROLLER
617
High-Voltage Driver Applications
6400
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
74