Search
Filters

RB520S30T5G

Part No : RB520S30T5G
Manufacturer : ON Semiconductor
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 30V 200MA SOD523
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,970 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 600mV @ 200mA
Current - Reverse Leakage @ Vr 1μA @ 10V
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1091441-RB520S30T5G
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The ON Semiconductor RB520S30T5G is a Schottky diodes, encapsulated in SOD-523 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 600mV @ 200mA, separately. The highest operating temperature of the RB520S30T5G is -55°C to 150°C. It can deliver 200mA (DC) average rectified current and 1μA @ 10V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 600mV @ 200mA
Current - Reverse Leakage @ Vr 1μA @ 10V
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1091441-RB520S30T5G
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RB520S30T5G
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
RB520S30T5G Price

RB520S30T5G Datasheet
RB520S30T5G Application

RB520S30T5G Replacement
RB520S30T5G Pdf

RB520S30T5G Pinout
RB520S30T5G Image

RB520S30T5G Picture
RB520S30T5G In Stock

RB520S30T5G Distributor
RB520S30T5G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR 2.3V SSOT24-4
66
IC CRNT TRANSMITTER WAFFLE PACK
12
DIODE SCHOTTKY 1.2KV 8.2A TO220
499
IC GATE XOR 4CH 2-INP 14-SO
3005
Pch 100V 13A Power MOSFET
2

Top Sellers