Search
Filters

REF3033TB-GT3

Part No :
REF3033TB-GT3
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 0.2% SOT23-3 / High Precision Low Drift CMOS Voltage Reference
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 450 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 2.7V ~ 5.5V
Current - Supply 30μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Part Number Series REF3033
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Win Source Part Number 810241-REF3033TB-GT3
Products specifications
ECAD Module
Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 2.7V ~ 5.5V
Current - Supply 30μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Part Number Series REF3033
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Win Source Part Number 810241-REF3033TB-GT3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3033TB-GT3
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
REF3033TB-GT3 Price

REF3033TB-GT3 Datasheet
REF3033TB-GT3 Application

REF3033TB-GT3 Replacement
REF3033TB-GT3 Pdf

REF3033TB-GT3 Pinout
REF3033TB-GT3 Image

REF3033TB-GT3 Picture
REF3033TB-GT3 In Stock

REF3033TB-GT3 Distributor
REF3033TB-GT3 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
DIODE ZENER 9.1V 300MW SOD323
600
2-IN-ONE SCROLLING MOUSE CONTROLLER
211
DIODE ZENER 800MW SMF DO219
2300
IC OPAMP GP 630KHZ RRO 8SO
1659
DUAL DIFFERENTIAL DRIVERS AND RECEIVERS WITH ±15-kV ESD PROTECTION
1
ZENER DIODES 200 mW 3-PIN MINI MOLD
1800
ULTRA MINIATURE RELAY SLIM SIGNAL RELAY
268

Top Sellers