Search
Filters

SFT1443-TL-H

MOSFET N-CH 100V 9A TP-FA
Manufacturer: ON Semiconductor
rohs
Availability: 6,900 In Stock
SFT1443-TL-H, produced by ON Semiconductor, is a N-Channel MOSFET transistor in DPAK/TP-FA SMD (SMT) package. The features include 100V drain-source breakdown voltage, 9A (Ta) continuous drain current at 25°C ,2.6V @ 1mA gate-source threshold voltage. SFT1443-TL-H is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 9.8nC @ 10V
Max Input Capacitance 490pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta), 19W (Tc)
Maximum Rds On at Id,Vgs 225 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK/TP-FA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1095448-SFT1443-TL-H
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 9.8nC @ 10V
Max Input Capacitance 490pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta), 19W (Tc)
Maximum Rds On at Id,Vgs 225 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK/TP-FA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1095448-SFT1443-TL-H
SFT1443-TL-H Price

SFT1443-TL-H Datasheet
SFT1443-TL-H Application

SFT1443-TL-H Replacement
SFT1443-TL-H Pdf

SFT1443-TL-H Pinout
SFT1443-TL-H Image

SFT1443-TL-H Picture
SFT1443-TL-H In Stock

SFT1443-TL-H Distributor
SFT1443-TL-H Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP TANT 3.3UF 50V 10% 2917
450
SMD Power Inductors
270
1:5 DIFFERENTIAL-TO-LVDS ZERO DELAY CLOCK GENERATOR
400
IC BATT PROT 2-4CELL LI-ION SM8
10000
CONV DC-DC 48V IN 5V OUT 60W
16
MOSFET N-CH 30V 87A TO-220AB
1
HIGH CMR, 15 Mbps OPEN COLLECTOR OUTPUT TYPE 8-PIN SSOP (SO-8) 3.3 V HIGH-SPEED PHOTOCOUPLER
876