Search
Filters

SFT1443-W

Part No : SFT1443-W
Manufacturer : ON Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 9A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 9.8nC @ 10V
Max Input Capacitance 490pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta), 19W (Tc)
Maximum Rds On at Id,Vgs 225 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package IPAK/TP
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1095447-SFT1443-W
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
SFT1443-W, produced by ON Semiconductor, is a N-Channel MOSFET transistor in IPAK/TP Through Hole package. The features include 100V drain-source breakdown voltage, 9A (Ta) continuous drain current at 25°C ,2.6V @ 1mA gate-source threshold voltage. SFT1443-W is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 9.8nC @ 10V
Max Input Capacitance 490pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta), 19W (Tc)
Maximum Rds On at Id,Vgs 225 mOhm @ 3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package IPAK/TP
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1095447-SFT1443-W
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SFT1443-W
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
SFT1443-W Price

SFT1443-W Datasheet
SFT1443-W Application

SFT1443-W Replacement
SFT1443-W Pdf

SFT1443-W Pinout
SFT1443-W Image

SFT1443-W Picture
SFT1443-W In Stock

SFT1443-W Distributor
SFT1443-W Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DESERIAL SDI W/LVDS 48WQFN
795
SILICON PLANAR ZENER DIODES
2000
IC SYNC SW-MODE BAT CHRGR 16VQFN
496
IC EEPROM 64KBIT 3MHZ 8SOIC
1208
SURFACE MOUNT PRECISION ZENER DIODE
500
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
13
IC COMP ULTLOPWR W/REF DL 8SOIC
12
N-Channel Enhancement Mode Field Effect Transistor
238
IC REG BUCK 3.3V 3A TO220-5
139

Top Sellers