Search
Filters

STK6712BMK4-C-E

Part No :
STK6712BMK4-C-E
Manufacturer :
Catalog :
PMIC - Motor Drivers,Controllers
Description :
IC MOTOR DRIVER / 4-Phase Stepper Motor Driver 16-Pin Case 4129
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,855 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General
Output Current 1.7A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 18 V ~ 42 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-SIP
Manufacturer Package 16-SIP
Win Source Part Number 795670-STK6712BMK4-C-E
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Family Name STK6712BMK4
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
LMD18200TAULF; LMD18200T/LF14;  LMD18200T LB14;  LMD18200T/L001; 
ON Semiconductor STK6712BMK4-C-E is available at WIN SOURCE. Please review product page below for detailed information, including STK6712BMK4-C-E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STK6712BMK4-C-E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General
Output Current 1.7A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 18 V ~ 42 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-SIP
Manufacturer Package 16-SIP
Win Source Part Number 795670-STK6712BMK4-C-E
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Family Name STK6712BMK4
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
LMD18200TAULF; LMD18200T/LF14;  LMD18200T LB14;  LMD18200T/L001; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STK6712BMK4-C-E
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
STK6712BMK4-C-E Price

STK6712BMK4-C-E Datasheet
STK6712BMK4-C-E Application

STK6712BMK4-C-E Replacement
STK6712BMK4-C-E Pdf

STK6712BMK4-C-E Pinout
STK6712BMK4-C-E Image

STK6712BMK4-C-E Picture
STK6712BMK4-C-E In Stock

STK6712BMK4-C-E Distributor
STK6712BMK4-C-E PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
128K x 8 LOW POWER CMOS STATIC RAM
2004
RF TRANSISTOR NPN SOT-89
838
IC SCSI 27-LINE TERM 36-SSOP
1039
IC OPAMP GP 8.4MHZ RRO SOT23-5
1493
RES 942 OHM 1/4W .1% AXIAL
798

Top Sellers