Search
Filters

SURS8320T3G

Part No : SURS8320T3G
Manufacturer : ON Semiconductor
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 3A SMC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
200+
€0.245
€48.920
470+
€0.207
€97.311
720+
€0.201
€144.912
995+
€0.195
€193.553
1,280+
€0.189
€241.597
1,705+
€0.170
€288.977
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,700 pieces can ship immediately
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 875mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1104146-SURS8320T3G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The ON Semiconductor SURS8320T3G is a Standard diodes, encapsulated in SMC Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 875mV @ 3A, separately. The highest operating temperature of the SURS8320T3G is -65°C to 175°C. It can deliver 3A average rectified current and 5μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 875mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1104146-SURS8320T3G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SURS8320T3G
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
SURS8320T3G Price

SURS8320T3G Datasheet
SURS8320T3G Application

SURS8320T3G Replacement
SURS8320T3G Pdf

SURS8320T3G Pinout
SURS8320T3G Image

SURS8320T3G Picture
SURS8320T3G In Stock

SURS8320T3G Distributor
SURS8320T3G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.5MHZ RRO 8DMP
285
DIODE ZENER 5.1V 320MW SOD323
600
1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator
IC VREF SHUNT 1.225V SOT323-5L
600
DUAL HIGH-SPEED LOW-NOISE OPERATIONAL AMPLIFIER
40
On-Board Type (DC) EMI Suppression Filters
1162
OCTAL D-TYPE FLIP-FLOPS, 3-STATE POSITIVE-EDGE TRIGGERED
1

Top Sellers