Search
Filters

TS391SN2T1G

Low Power Single Voltage Comparator
Manufacturer: ON Semiconductor
rohs
Availability: 400 In Stock
ON Semiconductor TS391SN2T1G is available at WIN SOURCE. Please review product page below for detailed information, including TS391SN2T1G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TS391SN2T1G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Number of Elements 1
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 250nA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 1.25mA
Propagation Delay (Maximum) 850ns (Typ)
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-5 Thin, TSOT-23-5
Mounting SMD
Manufacturer Package 5-TSOP
Win Source Part Number 1274294-TS391SN2T1G
Manufacturer Homepage www.onsemi.com
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
Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Number of Elements 1
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 250nA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 1.25mA
Propagation Delay (Maximum) 850ns (Typ)
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-5 Thin, TSOT-23-5
Mounting SMD
Manufacturer Package 5-TSOP
Win Source Part Number 1274294-TS391SN2T1G
Manufacturer Homepage www.onsemi.com
Storage Condition Dry storage cabinet & Humidity protection package
TS391SN2T1G Price

TS391SN2T1G Datasheet
TS391SN2T1G Application

TS391SN2T1G Replacement
TS391SN2T1G Pdf

TS391SN2T1G Pinout
TS391SN2T1G Image

TS391SN2T1G Picture
TS391SN2T1G In Stock

TS391SN2T1G Distributor
TS391SN2T1G Linear - Comparators

Image
Mfr.Part No
Description
Stock
17061
1/1 Transceiver Full RS232 16-SSOP
8251
PNP Epitaxial Planar High Current (High Performance) Transistor
12500
Step-Down Switching Regulator
968
IC SER/DESER MPL DISPL 40WQFN
754
IC REG BUCK ADJ 2.5A SYNC 16MSOP
42
Silicon epitaxial planar type
12000