The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UC2845B

Part No UC2845B
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description HIGH PERFORMANCE CURRENT MODE CONTROLLERS
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
Pricing & Ordering $0.252 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
130+
$0.3930
$51.090
310+
$0.3230
$100.130
480+
$0.3130
$150.240
665+
$0.3030
$201.495
855+
$0.2930
$250.515
1,150+
$0.2620
$301.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 258,000 pieces
MOQ: 130 pcs
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
Manufacturer ON Semiconductor
Win Source Part Number 1275792-UC2845B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited

Description

ON Semiconductor UC2845B High Performance Current Mode Controller

The UC2845B from ON Semiconductor is a high-performance current mode pulse width modulation (PWM) controller that provides all the necessary features to implement fixed frequency, current mode control schemes while maintaining a minimum external parts count. This versatile device is designed to offer improved performance in a variety of power supply applications, including off-line and DC-to-DC converter configurations.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is precisely trimmed to ensure accurate and consistent operation, which is crucial for reliable power supply design.
  • Oscillator Discharge Current: A consistent and programmable discharge current allows for flexibility in setting the maximum duty cycle, which is beneficial for various applications.
  • Current Mode Operation to 500kHz: The device supports high-frequency operation up to 500kHz, enabling compact and efficient power supply designs with smaller passive components.
  • Automatic Feed Forward Compensation: This feature helps to maintain stable operation despite variations in input voltage, which is essential for applications that experience fluctuating power conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced safety and control are provided through immediate response to overcurrent conditions, protecting both the power supply and the load.
  • Enhanced Load Response Characteristics: The UC2845B is designed to react quickly to load changes, ensuring stable output voltage even under dynamic load conditions.
  • Under-Voltage Lockout with Hysteresis: This built-in protection feature prevents the device from operating at insufficient supply voltages, which could lead to unpredictable performance or damage.
  • Double Pulse Suppression: High-frequency noise immunity is improved with this feature, which helps to prevent false triggering and ensures reliable operation.

Applications

The UC2845B is suitable for a wide range of applications, including:

  • Off-Line Power Supplies
  • DC-to-DC Converters
  • Forward and Flyback Regulators
  • Motor Control
  • LED Drivers
  • Battery Chargers

With its comprehensive feature set and robust design, the UC2845B from ON Semiconductor is an excellent choice for designers looking to create efficient and reliable power management solutions.