Search
Filters

UC3845BVD1G

Part No : UC3845BVD1G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BOOST/FLYBACK 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,166 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1115566-UC3845BVD1G
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The UC3845BVD1G is a Step-Up, Step-Up/Step-Down(Boost, Flyback) controller, manufactured by ON Semiconductor, contained in 8-SOIC Tube/Rail packing. This device is capable of operating at 48% duty cycle. The switching frequency can be set for a 500kHz. It accepts input voltages from 7.6 V to 30 V, operating from -40°C to 105°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1115566-UC3845BVD1G
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC3845BVD1G
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
UC3845BVD1G Price

UC3845BVD1G Datasheet
UC3845BVD1G Application

UC3845BVD1G Replacement
UC3845BVD1G Pdf

UC3845BVD1G Pinout
UC3845BVD1G Image

UC3845BVD1G Picture
UC3845BVD1G In Stock

UC3845BVD1G Distributor
UC3845BVD1G PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
3V CDMA/FM MIXER
845
2W × 2 Class AB Audio Power Amplifier
170
TOOL BATTERY CHARGER 230V
40
IC OPAMP GP 1MHZ 8SOP
52
P-CHANNEL POWER MOSFETS | MOSFET P-CH 50V 5.3A I-PAK
3147

Top Sellers