Search
Filters

BU160Z-178-HT

Part No :
BU160Z-178-HT
Manufacturer :
Catalog :
Sockets for ICs,Transistors
Description :
CONN IC DIP SOCKET 16POS GOLD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,632 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Tube/Rail
Status Active
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 16 (2 x 8)
Pitch - Mating 2.54mm
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 78.7μin (2.00μm)
Contact Material - Mating Beryllium Copper
Mounting SMD (SMT)
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Copper
Contact Finish Thickness - Post Flash
Contact Material - Post Brass
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Temperature Range - Operating -55°C to 125°C
Termination Post Length 0.060" (1.50mm)
Material Flammability Rating UL94 V-0
Current Rating 1A
Contact Resistance 7 mOhm
Win Source Part Number 1032104-BU160Z-178-HT
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The BU160Z-178-HT is defined as Sockets for ICs,Transistors ,included in Connectors,Interconnects group. The designer and manufactured of BU160Z-178-HT is On Shore Technology Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of BU160Z-178-HT is 446959. More detailed data for BU160Z-178-HT, feel free to contact us.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Tube/Rail
Status Active
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 16 (2 x 8)
Pitch - Mating 2.54mm
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 78.7μin (2.00μm)
Contact Material - Mating Beryllium Copper
Mounting SMD (SMT)
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Copper
Contact Finish Thickness - Post Flash
Contact Material - Post Brass
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Temperature Range - Operating -55°C to 125°C
Termination Post Length 0.060" (1.50mm)
Material Flammability Rating UL94 V-0
Current Rating 1A
Contact Resistance 7 mOhm
Win Source Part Number 1032104-BU160Z-178-HT
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BU160Z-178-HT
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
BU160Z-178-HT Price

BU160Z-178-HT Datasheet
BU160Z-178-HT Application

BU160Z-178-HT Replacement
BU160Z-178-HT Pdf

BU160Z-178-HT Pinout
BU160Z-178-HT Image

BU160Z-178-HT Picture
BU160Z-178-HT In Stock

BU160Z-178-HT Distributor
BU160Z-178-HT Sockets for ICs,Transistors

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 8KB FLASH 20TSSOP
151
ELEVATED 2MM SOCKETS
200
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 3.3V SOT23-5
IC DAC 24BIT SRL 96KHZ
313
IC DATA ACQ SYS 12BIT 20-SOIC
IC RESET OD 2.9V 100MS 5SSOP
337
Single-/Dual-Band 802.11a/b/g World-Band Transceiver ICs
46

Top Sellers