Search
Filters

EDSTLZ965/4

TERM BLOCK HDR 4POS VERT 7.62MM
Manufacturer: On Shore Technology Inc.
rohs
Availability: 14,250 In Stock
On Shore Technology Inc. EDSTLZ965/4 is available at WIN SOURCE. Please review product page below for detailed information, including EDSTLZ965/4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EDSTLZ965/4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 4
Positions Per Level 4
Number of Levels 4
Pitch 0.300" (7.62mm)
Header Orientation Vertical
Mounting Solder
Voltage - UL 300V
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.154" (3.90mm)
Insulation Height 0.154" (3.90mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1032071-EDSTLZ965/4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 4
Positions Per Level 4
Number of Levels 4
Pitch 0.300" (7.62mm)
Header Orientation Vertical
Mounting Solder
Voltage - UL 300V
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Contact Tail Length 0.154" (3.90mm)
Insulation Height 0.154" (3.90mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1032071-EDSTLZ965/4
EDSTLZ965/4 Price

EDSTLZ965/4 Datasheet
EDSTLZ965/4 Application

EDSTLZ965/4 Replacement
EDSTLZ965/4 Pdf

EDSTLZ965/4 Pinout
EDSTLZ965/4 Image

EDSTLZ965/4 Picture
EDSTLZ965/4 In Stock

EDSTLZ965/4 Distributor
EDSTLZ965/4 Terminal Blocks

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 15V 2.3A 8-SOIC
10923
FAST SOFT RECOVERY RECTIFIER DIODE
15834
8-BIT FET BUS SWITCH 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION
800
DIODE GEN PURP 400V 1.5A SMA
50000
20V N-CHANNEL Enhancement Mode MOSFET
2581
TVS DIODE 45VWM 72.7VC SMC
17000