Search
Filters

OSTTC060162

Part No : OSTTC060162
Manufacturer : On Shore Technology Inc.
Catalog : Terminal Blocks
Description : TERMINAL BLOCK 5MM VERT 6POS PCB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,296 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Number of Levels 1
Positions Per Level 6
Pitch 0.197" (5.00mm)
Mating Orientation Horizontal with Board
Current 15A
Voltage 300V
Wire Gauge 14-22 AWG
Mounting Through Hole
Wire Termination Screw - Leaf Spring, Wire Guard
Features Interlocking (Side)
Color Blue
Temperature Range - Operating -30°C to 105°C
Housing Material Thermoplastic
Contact Material - Plating Tin Plated
Clamp Material - Plating Steel, Stainless
Screw Material - Plating Steel - Zinc Plated
Screw Thread M2.6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1032132-OSTTC060162
On Shore Technology Inc. OSTTC060162 is available at WIN SOURCE. Please review product page below for detailed information, including OSTTC060162 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for OSTTC060162 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Number of Levels 1
Positions Per Level 6
Pitch 0.197" (5.00mm)
Mating Orientation Horizontal with Board
Current 15A
Voltage 300V
Wire Gauge 14-22 AWG
Mounting Through Hole
Wire Termination Screw - Leaf Spring, Wire Guard
Features Interlocking (Side)
Color Blue
Temperature Range - Operating -30°C to 105°C
Housing Material Thermoplastic
Contact Material - Plating Tin Plated
Clamp Material - Plating Steel, Stainless
Screw Material - Plating Steel - Zinc Plated
Screw Thread M2.6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1032132-OSTTC060162
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OSTTC060162
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
OSTTC060162 Price

OSTTC060162 Datasheet
OSTTC060162 Application

OSTTC060162 Replacement
OSTTC060162 Pdf

OSTTC060162 Pinout
OSTTC060162 Image

OSTTC060162 Picture
OSTTC060162 In Stock

OSTTC060162 Distributor
OSTTC060162 Terminal Blocks

Image
Mfr.Part No
Description
Stock
IC UPCOUNTER 8BIT SYNC 28-PLCC
28
MOSFET N-CH 30V 40A PPAK SO-8
600
100mA, Low Voltage, Very Low Dropout Linear Regulator
69
PNP Silicon Epitaxial Planar Transistor
600
RES SMD 8.25K OHM 1% 1/10W 0603
500