Search
Filters

OSTTS09515A

Part No : OSTTS09515A
Manufacturer : On Shore Technology Inc.
Catalog : Headers, Plugs and Sockets
Description : TERM BLOCK PLUG 9POS 5.08MM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 456 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Series OSTTS
Packaging Bulk
Type Plug, Female Sockets
Number of Positions 9
Positions Per Level 9
Number of Levels 1
Pitch 0.200" (5.08mm)
Termination Style Screw
Mounting Screw
Voltage - UL 300V
Wire Gauge or Range - AWG 12-24 AWG
Wire Gauge or Range - mm2 0.34-2.5mm2
Color Green
Operating Temperature Range -30°C ~ 105°C
Material Flammability Rating UL94 V-0
Torque - Screw 0.4 Nm (3.5 Lb-In)
Wire Strip Length 6-7mm
Contact Material Brass
Housing Material Brass
Win Source Part Number 766518-OSTTS09515A
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Quantity per package 1
Family Name OSTTS
Introduction Date May 11, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
OSTTS09516A; OSTTS09518A; OSTTS09510A; 
On Shore Technology Inc. OSTTS09515A is available at WIN SOURCE. Please review product page below for detailed information, including OSTTS09515A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for OSTTS09515A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Series OSTTS
Packaging Bulk
Type Plug, Female Sockets
Number of Positions 9
Positions Per Level 9
Number of Levels 1
Pitch 0.200" (5.08mm)
Termination Style Screw
Mounting Screw
Voltage - UL 300V
Wire Gauge or Range - AWG 12-24 AWG
Wire Gauge or Range - mm2 0.34-2.5mm2
Color Green
Operating Temperature Range -30°C ~ 105°C
Material Flammability Rating UL94 V-0
Torque - Screw 0.4 Nm (3.5 Lb-In)
Wire Strip Length 6-7mm
Contact Material Brass
Housing Material Brass
Win Source Part Number 766518-OSTTS09515A
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Quantity per package 1
Family Name OSTTS
Introduction Date May 11, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
OSTTS09516A; OSTTS09518A; OSTTS09510A; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OSTTS09515A
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
OSTTS09515A Price

OSTTS09515A Datasheet
OSTTS09515A Application

OSTTS09515A Replacement
OSTTS09515A Pdf

OSTTS09515A Pinout
OSTTS09515A Image

OSTTS09515A Picture
OSTTS09515A In Stock

OSTTS09515A Distributor
OSTTS09515A Headers, Plugs and Sockets

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5KV TRANSISTOR 4SMD
189
TV TUNER IC | IC TV TUNER 24-TSSOP
32
Single N-channel Trench MOSFET 80V, 120A, 3.4m(ohm)
34
10-Bit 360 ns A/D Converter with Input Multiplexer and Sample/Hold
533

Top Sellers