Search
Filters

ML8511-00FCZ05B

Part No : ML8511-00FCZ05B
Manufacturer : Rohm Semiconductor
Catalog : Optical Sensors - Ambient Light,IR,UV Sensors
Description : UV SENSOR W/AMP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 126,105 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Ultraviolet (UV)
Wavelength 365nm
Proximity Detection No
Output Type Voltage
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -20°C to 70°C
Mounting SMD (SMT)
Dimension 12-SMD, No Lead
Win Source Part Number 044857-ML8511-00FCZ05B
The ML8511-00FCZ05B is defined as Optical Sensors - Ambient Light,IR,UV Sensors ,included in Sensors,Transducers group. The designer and manufactured of ML8511-00FCZ05B is Rohm Semiconductor. It is available in WIN SOURCE Shenzhen warehouse. The storage code of ML8511-00FCZ05B is 232439. More detailed data for ML8511-00FCZ05B, feel free to contact us.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Ultraviolet (UV)
Wavelength 365nm
Proximity Detection No
Output Type Voltage
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -20°C to 70°C
Mounting SMD (SMT)
Dimension 12-SMD, No Lead
Win Source Part Number 044857-ML8511-00FCZ05B
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ML8511-00FCZ05B
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
ML8511-00FCZ05B Price

ML8511-00FCZ05B Datasheet
ML8511-00FCZ05B Application

ML8511-00FCZ05B Replacement
ML8511-00FCZ05B Pdf

ML8511-00FCZ05B Pinout
ML8511-00FCZ05B Image

ML8511-00FCZ05B Picture
ML8511-00FCZ05B In Stock

ML8511-00FCZ05B Distributor
ML8511-00FCZ05B Optical Sensors - Ambient Light,IR,UV Sensors

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.6A SOT89-3
2519
Ultra Low Distortion, Wideband Op Amp
607
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
3
SILICON P-CHANNEL MOS FET
1764
TVS DIODE 5VWM 12VC 6TSSOP
54961
IC FLASH 1MBIT 55NS 32DIP / NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin PDIP
18
8192-word x 8-bit High Speed CMOS Static RAM
17
IC VREF SERIES 2.5V 8MSOP
100

Top Sellers