Search
Filters

TMD26711

Part No :
TMD26711
Manufacturer :
Catalog :
Optical Sensors - Ambient Light,IR,UV Sensors
Description :
Proximity Sensor 2.5V to 3.6VDC 8-Pin SMD Bag/T/R / IC PROXIMITY DETECTOR DGTL 8-MOD
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
80+
€0.5650
€45.188
190+
€0.4660
€88.499
290+
€0.4520
€131.045
400+
€0.4380
€175.190
515+
€0.4230
€217.950
685+
€0.3820
€261.321
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 17,048 pieces can ship immediately
MOQ: 80 pcs
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
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
ECCN EAR99
Quantity per package 2,500
Supply and Demand Status Balance
Fake Threat In the Open Market 49 pct.
Popularity High
Is this a common-used part? Yes
Manufacturer Device Package Module
Package 8-SMD Module
Mounting Style SMD/SMT
Operating Temperature Range -30°C ~ 85°C
Operating Supply Voltage 2.6 V ~ 3.6 V
Output Type I2C
Proximity Detection Yes
Wavelength 850nm
Type Ambient
Packaging Reel(TR)
Manufacturer AMS-TAOS USA Inc.
Family Optical Sensors - Ambient Light, IR, UV Sensors
Category Sensors,Transducers
Win Source Part Number 117980-TMD26711
Family Name TMD2671
Introduction Date April 02, 2012
The TMD26711 has been designed specifically as a Optical Sensors - Ambient Light,IR,UV Sensors ,listed in Sensors,Transducers category. It is produced by AMS-TAOS USA Inc. ,packaging utilizes environmentally ‘Green’ mold compound. The TMD26711 is available in our Shenzhen warehouse, its stock code is 372361 . Check TMD26711 real time inventory , price and technical information.
Products specifications
ECAD Module
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
ECCN EAR99
Quantity per package 2,500
Supply and Demand Status Balance
Fake Threat In the Open Market 49 pct.
Popularity High
Is this a common-used part? Yes
Manufacturer Device Package Module
Package 8-SMD Module
Mounting Style SMD/SMT
Operating Temperature Range -30°C ~ 85°C
Operating Supply Voltage 2.6 V ~ 3.6 V
Output Type I2C
Proximity Detection Yes
Wavelength 850nm
Type Ambient
Packaging Reel(TR)
Manufacturer AMS-TAOS USA Inc.
Family Optical Sensors - Ambient Light, IR, UV Sensors
Category Sensors,Transducers
Win Source Part Number 117980-TMD26711
Family Name TMD2671
Introduction Date April 02, 2012
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMD26711
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
TMD26711 Price

TMD26711 Datasheet
TMD26711 Application

TMD26711 Replacement
TMD26711 Pdf

TMD26711 Pinout
TMD26711 Image

TMD26711 Picture
TMD26711 In Stock

TMD26711 Distributor
TMD26711 Optical Sensors - Ambient Light,IR,UV Sensors

Image
Mfr.Part No
Description
Stock
Conn Fine Pitch Connector RCP 36 POS 0.4mm Solder ST SMD T/R
1319
TVS DIODE 136VWM 219VC DO214AB
10001
Photoflash Capacitor Charger in ThinSOT
SAW FILTER WCDMA 1950 MHZ 50/50
220
IC D-TYPE POS TRG SNGL 20TSSOP
1575
CURRENT SENSE HIGH SIDE SWITCH
214

Top Sellers