Search
Filters

TMD27713

Part No :
TMD27713
Manufacturer :
Catalog :
Optical Sensors - Ambient Light,IR,UV Sensors
Description :
IC PROXIMITY DETECTOR DGTL 8-MOD
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
45+
$1.1890
$53.505
105+
$0.9810
$103.005
160+
$0.9510
$152.160
220+
$0.9210
$202.620
285+
$0.8920
$254.220
375+
$0.8020
$300.750
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,805 pieces can ship immediately
MOQ: 45 pcs
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
Fake Threat In the Open Market 67 pct.
Popularity Medium
Manufacturer Device Package Module
Mounting Style SMD/SMT
Operating Temperature Range -30°C ~ 85°C
Operating Supply Voltage 2.6 V ~ 3.6 V
Output Type I2C
Proximity Detection Yes
Wavelength 625nm
Type Ambient
Packaging Reel(TR)
Family Optical Sensors - Ambient Light, IR, UV Sensors
Category Sensors,Transducers
Manufacturer AMS-TAOS USA Inc.
Package 8-SMD Module
Win Source Part Number 130703-TMD27713
The TMD27713 is defined as Optical Sensors - Ambient Light,IR,UV Sensors ,included in Sensors,Transducers group. The designer and manufactured of TMD27713 is AMS-TAOS USA Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of TMD27713 is 372363. More detailed data for TMD27713, feel free to contact us.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 67 pct.
Popularity Medium
Manufacturer Device Package Module
Mounting Style SMD/SMT
Operating Temperature Range -30°C ~ 85°C
Operating Supply Voltage 2.6 V ~ 3.6 V
Output Type I2C
Proximity Detection Yes
Wavelength 625nm
Type Ambient
Packaging Reel(TR)
Family Optical Sensors - Ambient Light, IR, UV Sensors
Category Sensors,Transducers
Manufacturer AMS-TAOS USA Inc.
Package 8-SMD Module
Win Source Part Number 130703-TMD27713
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMD27713
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
TMD27713 Price

TMD27713 Datasheet
TMD27713 Application

TMD27713 Replacement
TMD27713 Pdf

TMD27713 Pinout
TMD27713 Image

TMD27713 Picture
TMD27713 In Stock

TMD27713 Distributor
TMD27713 Optical Sensors - Ambient Light,IR,UV Sensors

Image
Mfr.Part No
Description
Stock
IC OPAMP VFB 80MHZ RRO 8SOIC
69
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
211
IC REG LDO 5V 1.5A TO220AB
329
3.3V / 5V ECL 2:1 Multiplexer
330
FIXED IND 150NH 400MA 670 MOHM
6302
2Gb AS4C128M16D3B-12BCN - 96 ball FBGA PACKAGE
CMC 400MA 2LN 67 OHM SMD
200
OPTOISO 5KV TRANS W/BASE 6SOP
630
TRIPLE BUFFER / DRIVER WITH OPEN DRAIN OUTPUTS
80

Top Sellers