Search
Filters

TSL2563FN

Part No : TSL2563FN
Manufacturer : ams
Catalog : Optical Sensors - Ambient Light,IR,UV Sensors
Description : IC LIGHT TO DGTL CONV 6-DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Sensors, Transducers
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Type Ambient
Wavelength 640nm
Proximity Detection No
Output Type I2C
Supply Voltage - Operating 2.38 V to 3 V
Temperature Range - Operating -30°C to 70°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 035333-TSL2563FN
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
BH1710FVC-TR;  TSL2561FN;  APDS-9301-020;  TSL2563FN;  
The TSL2563FN is defined as Optical Sensors - Ambient Light,IR,UV Sensors ,included in Sensors,Transducers group. The designer and manufactured of TSL2563FN is ams. It is available in WIN SOURCE Shenzhen warehouse. The storage code of TSL2563FN is 382435. More detailed data for TSL2563FN, feel free to contact us.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Type Ambient
Wavelength 640nm
Proximity Detection No
Output Type I2C
Supply Voltage - Operating 2.38 V to 3 V
Temperature Range - Operating -30°C to 70°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 035333-TSL2563FN
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
BH1710FVC-TR;  TSL2561FN;  APDS-9301-020;  TSL2563FN;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSL2563FN
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
TSL2563FN Price

TSL2563FN Datasheet
TSL2563FN Application

TSL2563FN Replacement
TSL2563FN Pdf

TSL2563FN Pinout
TSL2563FN Image

TSL2563FN Picture
TSL2563FN In Stock

TSL2563FN Distributor
TSL2563FN Optical Sensors - Ambient Light,IR,UV Sensors

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 128KB FLASH 64TQFP
IC SUPERVISR CPU 2K EEPROM 8SOIC
1150
IC ENERGY METERING
11
GaAs IC 4-Bit Digital Attenuator, 1 dB LSB LF-2.5 GHz
1392
300MHz Low Distortion, Low Noise Differential Amplifi er/ ADC Driver (AV = 6dB)
12
Micropower Octal 8-Bit and 10-Bit DACs
3
High Power LED Driver | IC LED DRIVER RGLTR DIM 1A 20QFN

Top Sellers