Search
Filters

BPW21R

Part No : BPW21R
Manufacturer : Vishay
Catalog : Optical Sensors - Photodiodes
Description : PHOTODIODE PIN SEALED SHORT TO-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Application Field Used in Sensing & Instrumentation
Supply and Demand Status Limited
Fake Threat In the Open Market 31 pct.
Popularity Medium
Win Source Part Number 201260-BPW21R
Dimension Radial, Lensed Metal Can, 2 Lead
Mounting Through Hole
Temperature Range - Operating -40°C to 125°C
Viewing Angle 100°
Active Area 7.5mm²
Current - Dark (Typ) 2nA
Voltage - DC Reverse (Vr) (Max) 10V
Diode Type PIN
Spectral Range 420nm to 675nm
Wavelength 565nm
Status Active
Packaging Bulk
Manufacturer Vishay
Categories Sensors, Transducers
The BPW21R,offered by Vishay factory, is a Optical Sensors - Photodiodes. It is divided into Sensors,Transducers category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of BPW21R is 81515 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Application Field Used in Sensing & Instrumentation
Supply and Demand Status Limited
Fake Threat In the Open Market 31 pct.
Popularity Medium
Win Source Part Number 201260-BPW21R
Dimension Radial, Lensed Metal Can, 2 Lead
Mounting Through Hole
Temperature Range - Operating -40°C to 125°C
Viewing Angle 100°
Active Area 7.5mm²
Current - Dark (Typ) 2nA
Voltage - DC Reverse (Vr) (Max) 10V
Diode Type PIN
Spectral Range 420nm to 675nm
Wavelength 565nm
Status Active
Packaging Bulk
Manufacturer Vishay
Categories Sensors, Transducers
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BPW21R
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
BPW21R Price

BPW21R Datasheet
BPW21R Application

BPW21R Replacement
BPW21R Pdf

BPW21R Pinout
BPW21R Image

BPW21R Picture
BPW21R In Stock

BPW21R Distributor
BPW21R Optical Sensors - Photodiodes

Image
Mfr.Part No
Description
Stock
Monolithic Dual PWM Hybrid Controller Powering AMD SVI Split-Plane and PVI Uniplane Processors | IC REG CTRLR AMD SVI 2OUT 48QFN
154
Chip tantalum capacitors
4142
Simple Drive Requirement, Small Package Outline
4467
RES 100K OHM 1/4W 1% AXIAL
214
FIXED IND 15UH 1.9A 265 MOHM SMD
945
IC OP AMP VOLT COMPARATOR 8-SOIC
350
256K x 18, 128K x 32, 128K x 36 4Mb Sync Burst SRAMs
3

Top Sellers