Search
Filters

HSDL-5400#011

PHOTODIODE PIN IR DETECT
Manufacturer: Lite-On Inc.
rohs
Availability: 3,350 In Stock
The HSDL-5400#011 is defined as Optical Sensors - Photodiodes ,included in Sensors,Transducers group. The designer and manufactured of HSDL-5400#011 is Lite-On Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of HSDL-5400#011 is 147968. More detailed data for HSDL-5400#011, feel free to contact us.
Products specifications
Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Wavelength 875nm
Spectral Range 770nm to 1000nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 40V
Current - Dark (Typ) 1nA
Active Area 0.15mm2
Viewing Angle 110°
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 2-SMD, Gull Wing
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001706-HSDL-5400#011
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Wavelength 875nm
Spectral Range 770nm to 1000nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 40V
Current - Dark (Typ) 1nA
Active Area 0.15mm2
Viewing Angle 110°
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 2-SMD, Gull Wing
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001706-HSDL-5400#011
HSDL-5400#011 Price

HSDL-5400#011 Datasheet
HSDL-5400#011 Application

HSDL-5400#011 Replacement
HSDL-5400#011 Pdf

HSDL-5400#011 Pinout
HSDL-5400#011 Image

HSDL-5400#011 Picture
HSDL-5400#011 In Stock

HSDL-5400#011 Distributor
HSDL-5400#011 Optical Sensors - Photodiodes

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 116A D2PAK
400
OPTOISO 5.3KV TRANS W/BASE 6DIP
11500
SCHOTTKY BARRIER RECTIFIER 1.0 AMP, 20 THRU 100 VOLTS
3500
Contains all support circuitry needed for the ADS1174/ADS1274
198
TOSHIBA BI-DIRECTIONAL TRIODE THYRISTOR SILICON PLANAR TYPE
2417