Search
Filters

HSDL-5420

PHOTODIODE IR 2X2MM DOME ZBEND
Manufacturer: Lite-On Inc.
rohs
Quantity
Price
Ext. Price
138+
€0.328
€45.209
324+
€0.278
€90.104
1,225+
€0.221
€270.113
Availability: 13,740 In Stock
This product has a minimum quantity of 138
The HSDL-5420 has been designed specifically as a Optical Sensors - Photodiodes ,listed in Sensors,Transducers category. It is produced by Lite-On Inc. ,packaging utilizes environmentally ‘Green’ mold compound. The HSDL-5420 is available in our Shenzhen warehouse, its stock code is 147970 . Check HSDL-5420 real time inventory , price and technical information.
Products specifications
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Wavelength 875nm
Spectral Range 770nm to 1000nm
Diode Type PIN
Response Time 7.5ns
Voltage - DC Reverse (Vr) (Max) 40V
Current - Dark (Typ) 1nA
Active Area 0.15mm2
Viewing Angle 56°
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 2-SMD, Z-Bend
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068201-HSDL-5420
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Wavelength 875nm
Spectral Range 770nm to 1000nm
Diode Type PIN
Response Time 7.5ns
Voltage - DC Reverse (Vr) (Max) 40V
Current - Dark (Typ) 1nA
Active Area 0.15mm2
Viewing Angle 56°
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 2-SMD, Z-Bend
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068201-HSDL-5420
HSDL-5420 Price

HSDL-5420 Datasheet
HSDL-5420 Application

HSDL-5420 Replacement
HSDL-5420 Pdf

HSDL-5420 Pinout
HSDL-5420 Image

HSDL-5420 Picture
HSDL-5420 In Stock

HSDL-5420 Distributor
HSDL-5420 Optical Sensors - Photodiodes

Image
Mfr.Part No
Description
Stock
GLASS PASSIVATED GENERAL PURPOSE PLASTIC RECTIFIER
16270
MOSFET N-CH 600V 6A TO-220FM
20000
4-megabit (512K x 8) Single 2.7-volt Battery-Voltage Flash Memory
3
FERRITE BEAD 120 OHM 0603 1LN
284000
TRIAC SENS GATE 800V 8A TO220AB
200