Search
Filters

HSDL-5420#031

PHOTODIODE IR 2X2MM DOME ZBEND
Manufacturer: Lite-On Inc.
rohs
Availability: 2,428 In Stock
The HSDL-5420#031 is defined as Optical Sensors - Photodiodes ,included in Sensors,Transducers group. The designer and manufactured of HSDL-5420#031 is Lite-On Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of HSDL-5420#031 is 147971. More detailed data for HSDL-5420#031, feel free to contact us.
Products specifications
Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Wavelength 875nm
Spectral Range 770nm to 1000nm
Diode Type PIN
Response Time 7.5ns
Voltage - DC Reverse (Vr) (Max) 40V
Current - Dark (Typ) 1nA
Active Area 0.15mm2
Viewing Angle 56°
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 2-SMD, Z-Bend
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001708-HSDL-5420#031
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Wavelength 875nm
Spectral Range 770nm to 1000nm
Diode Type PIN
Response Time 7.5ns
Voltage - DC Reverse (Vr) (Max) 40V
Current - Dark (Typ) 1nA
Active Area 0.15mm2
Viewing Angle 56°
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 2-SMD, Z-Bend
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001708-HSDL-5420#031
HSDL-5420#031 Price

HSDL-5420#031 Datasheet
HSDL-5420#031 Application

HSDL-5420#031 Replacement
HSDL-5420#031 Pdf

HSDL-5420#031 Pinout
HSDL-5420#031 Image

HSDL-5420#031 Picture
HSDL-5420#031 In Stock

HSDL-5420#031 Distributor
HSDL-5420#031 Optical Sensors - Photodiodes

Image
Mfr.Part No
Description
Stock
USB PORT TRANSIENT SUPPRESSORS
210
IC FPGA 488 I/O 780FBGA
61
FIXED IND 220NH 250MA 300 MOHM
3800
Isolated 1W Single Output DC/DC Converters
10