Search
Filters

ITR20002

Part No : ITR20002
Catalog : Optical Sensors - Reflective - Analog Output
Description : OPTO INTERRUPTER
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,925 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Status Active
Sensing Distance 0.236" (6mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 20mA
Continuous forward current- Max 50mA
Output Type Phototransistor
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 113404-ITR20002
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The ITR20002 is defined as Optical Sensors - Reflective - Analog Output ,included in Sensors,Transducers group. The designer and manufactured of ITR20002 is Everlight Electronics Co Ltd. It is available in WIN SOURCE Shenzhen warehouse. The storage code of ITR20002 is 165441. More detailed data for ITR20002, feel free to contact us.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Status Active
Sensing Distance 0.236" (6mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 20mA
Continuous forward current- Max 50mA
Output Type Phototransistor
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 113404-ITR20002
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ITR20002
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
ITR20002 Price

ITR20002 Datasheet
ITR20002 Application

ITR20002 Replacement
ITR20002 Pdf

ITR20002 Pinout
ITR20002 Image

ITR20002 Picture
ITR20002 In Stock

ITR20002 Distributor
ITR20002 Optical Sensors - Reflective - Analog Output

Image
Mfr.Part No
Description
Stock
SMPS PRIMARY I.C.
701
IC REG LDO 1.5V 0.8A DDPAK
325
TRANS NPN/PNP PREBIAS 0.2W US6
545
TRANS PNP 100V 3A DPAK
19781
IC MCU 16BIT 16KB FLASH 48VQFN
IC 3DRVR/5RCVR RS232 3V 28-SOIC
79
BRIDGE RECTIFIER, STANDARD, 6A,
3
Smart High Side Switch Module
1
25 MIPS, 4 kB Flash, 20-Pin Mixed-Signal MCU
17