Search
Filters

TCRT5000

Part No :
TCRT5000
Manufacturer :
Catalog :
Optical Sensors - Reflective - Analog Output
Description :
SENSOR OPTO TRANS 15MM REFL PCB
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
90+
$0.5580
$50.220
220+
$0.4610
$101.420
340+
$0.4470
$151.980
465+
$0.4330
$201.345
600+
$0.4190
$251.400
800+
$0.3770
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,400 pieces can ship immediately
MOQ: 90 pcs
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
Categories Sensors, Transducers
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Sensing Distance 0.591" (15mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 70V
Maximum Current Collector 100mA
Continuous forward current- Max 60mA
Output Type Phototransistor
Mounting Through Hole
Temperature Range - Operating -25°C to 85°C
Win Source Part Number 105355-TCRT5000
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
The TCRT5000 is defined as Optical Sensors - Reflective - Analog Output ,included in Sensors,Transducers group. The designer and manufactured of TCRT5000 is Vishay. It is available in WIN SOURCE Shenzhen warehouse. The storage code of TCRT5000 is 360653. More detailed data for TCRT5000, feel free to contact us.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Sensing Distance 0.591" (15mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 70V
Maximum Current Collector 100mA
Continuous forward current- Max 60mA
Output Type Phototransistor
Mounting Through Hole
Temperature Range - Operating -25°C to 85°C
Win Source Part Number 105355-TCRT5000
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TCRT5000
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
TCRT5000 Price

TCRT5000 Datasheet
TCRT5000 Application

TCRT5000 Replacement
TCRT5000 Pdf

TCRT5000 Pinout
TCRT5000 Image

TCRT5000 Picture
TCRT5000 In Stock

TCRT5000 Distributor
TCRT5000 Optical Sensors - Reflective - Analog Output

Image
Mfr.Part No
Description
Stock
Regarding the change of names mentioned in the document, such as Hitachi Electric and Hitachi XX, to Renesas Technology Corp
3
IC FLASH 256MBIT 108MHZ 16SO
6
LM2673 SIMPLE SWITCHER 3A Step-Down Voltage Regulator with Adjustable Current | IC REG BUCK ADJUSTABLE 3A 14VSON
75
IC UART FIFO I2C/SPI 64B 28TSSOP
450
TRANS PREBIAS NPN 0.05W CST3
7122

Top Sellers